Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083871-PALCE22V10-1
Length: 32 mm
Mounting: SMD (SMT)
Frequency: 142 MHz
Operating Supply Voltage: 5 V
Height: 3.56 mm
Number of Pins: 24
Number of Gates: 250
Propagation Delay: 10 ns
Width: 6.86 mm
Categories: OEM Parts(O-R)
Case / Package: PDIP
Alternative Parts (Cross-Reference): PALCE22V10-10PCPALCE
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Turn-On Delay Time: 10 ns
Speed Grade: 10
Nominal Supply Current: 110 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1083871-PALCE22V10-10PC |
| Product Name | OEM Parts - OEM Parts (O - R) - PALCE22V10-10PC |