Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012283-PALCE16V8-7P
Mounting: SMD (SMT)
Frequency: 125 MHz
Operating Supply Voltage: 5 V
Number of Pins: 20
Propagation Delay: 7.5 ns
Categories: OEM Parts(O-R)
Case / Package: PDIP
Alternative Parts (Cross-Reference): PALCE16V8-7PCPALCE16
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Nominal Supply Current: 115 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1012283-PALCE16V8-7PC |
| Product Name | OEM Parts - OEM Parts (O - R) - PALCE16V8-7PC |