Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9BF114NPMC-G-JNE2 MB9BF114NPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787482-MB9BF114NPMC- G-JNE2 Series: FM3 MB9B110R Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 144MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CSIO, EBI/EMI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MB9BF114 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): LM3S3826-IQC20-C0; LM3S3826-EQC80-C0T; LM3S3826-EQC100-C0T; LM3S3826-IQC80-C0T; ECCN: 3A991.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787482-MB9BF114NPMC- G-JNE2 Series: FM3 MB9B110R Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 144MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CSIO, EBI/EMI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MB9BF114 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): LM3S3826-IQC20-C0; LM3S3826-EQC80-C0T; LM3S3826-EQC100-C0T; LM3S3826-IQC80-C0T; ECCN: 3A991.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9BF114NPMC-G-JNE2 - 787482-MB9BF114NPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9BF114NPMC-G-JNE2
787482-MB9BF114NPMC-G-JNE2
Embedded - Embedded - Microcontrollers - MB9BF114NPMC-G-JNE2 787482-MB9BF114NPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787482-MB9BF114NPMC- G-JNE2 Series: FM3 MB9B110R Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 144MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CSIO, EBI/EMI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MB9BF114 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): LM3S3826-IQC20-C0; LM3S3826-EQC80-C0T; LM3S3826-EQC100-C0T; LM3S3826-IQC80-C0T; ECCN: 3A991.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787482-MB9BF114NPMC-G-JNE2
Series: FM3 MB9B110R
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 144MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CSIO, EBI/EMI, I2C, LIN, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MB9BF114
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): LM3S3826-IQC20-C0; LM3S3826-EQC80-C0T; LM3S3826-EQC100-C0T; LM3S3826-IQC80-C0T;
ECCN: 3A991.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 787482-MB9BF114NPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9BF114NPMC-G-JNE2
Data Bus 32 Bit
Clock Speed 144 MHz
RAM 288 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers