Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9AF314LAPMC1-G-JNE2 MB9AF314LAPMC1-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076323-MB9AF314LAPM C1-G-JNE2 Packaging: Tape & Reel Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 256 kB Interface: I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 32 kB Oscillator Type: Internal Weight: 342.689036 mg Number of Pins: 64 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 40 MHz Alternative Parts (Cross-Reference): MB9AF114LAPMC-G-JNE2 ; MB9AF421LPMC1-G-JNE2 ; MB9AF421LPMC-G-JNE2; MKE02Z64VLH4; S9KEAZN64AMLH; MKE02Z32VLH4MB9AF314 LAPMC1GJNE2; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542310000 REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: ARM Number of I/Os: 51 Number of Programmable I/O: 51 Number of Timers/Counters: 3
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076323-MB9AF314LAPM C1-G-JNE2 Packaging: Tape & Reel Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 256 kB Interface: I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 32 kB Oscillator Type: Internal Weight: 342.689036 mg Number of Pins: 64 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 40 MHz Alternative Parts (Cross-Reference): MB9AF114LAPMC-G-JNE2 ; MB9AF421LPMC1-G-JNE2 ; MB9AF421LPMC-G-JNE2; MKE02Z64VLH4; S9KEAZN64AMLH; MKE02Z32VLH4MB9AF314 LAPMC1GJNE2; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542310000 REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: ARM Number of I/Os: 51 Number of Programmable I/O: 51 Number of Timers/Counters: 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9AF314LAPMC1-G-JNE2 - 1076323-MB9AF314LAPMC1-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9AF314LAPMC1-G-JNE2
1076323-MB9AF314LAPMC1-G-JNE2
Embedded - Embedded - Microcontrollers - MB9AF314LAPMC1-G-JNE2 1076323-MB9AF314LAPMC1-G-JNE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076323-MB9AF314LAPM C1-G-JNE2 Packaging: Tape & Reel Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 256 kB Interface: I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 32 kB Oscillator Type: Internal Weight: 342.689036 mg Number of Pins: 64 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 40 MHz Alternative Parts (Cross-Reference): MB9AF114LAPMC-G-JNE2 ; MB9AF421LPMC1-G-JNE2 ; MB9AF421LPMC-G-JNE2; MKE02Z64VLH4; S9KEAZN64AMLH; MKE02Z32VLH4MB9AF314 LAPMC1GJNE2; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542310000 REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: ARM Number of I/Os: 51 Number of Programmable I/O: 51 Number of Timers/Counters: 3

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076323-MB9AF314LAPMC1-G-JNE2
Packaging: Tape & Reel
Mounting: SMD (SMT)
Frequency: 40 MHz
Memory Type: FLASH
Memory Size: 256 kB
Interface: I2C, LIN, UART, USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
RAM Size: 32 kB
Oscillator Type: Internal
Weight: 342.689036 mg
Number of Pins: 64
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 40 MHz
Alternative Parts (Cross-Reference): MB9AF114LAPMC-G-JNE2; MB9AF421LPMC1-G-JNE2; MB9AF421LPMC-G-JNE2; MKE02Z64VLH4; S9KEAZN64AMLH; MKE02Z32VLH4MB9AF314LAPMC1GJNE2;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542310000
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Core Architecture: ARM
Number of I/Os: 51
Number of Programmable I/O: 51
Number of Timers/Counters: 3

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9AF314LAPMC1-G-JNE2
ARM Microcontrollers - MCU MB9AF314LAPMC1-G-JNE2
ARM Microcontrollers - MCU 256KB FLASH 32KB RAM ARM Cortex M3

ARM Microcontrollers - MCU 256KB FLASH 32KB RAM ARM Cortex M3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1076323-MB9AF314LAPMC1-G-JNE2 MB9AF314LAPMC1-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9AF314LAPMC1-G-JNE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Number 3
RAM 0.0320 KB
Serial Interface I²C; UART; USART; USB; I2C, LIN, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7860AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers