RISC Microcontroller, CMOS
ARM® Cortex®-M3 FM3 MB9A150RB Microcontroller IC 32-Bit Single-Core 40MHz 544KB (544K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU MM MCU
| Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB9AF156NBPMC-G-JNE2 | MB9AF156NBPMC-G-JNE2 | MB9AF156NBPMC-G-JNE2 |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | |
| Life Cycle Stage | Obsolete | Active | |
| Package Type | QFP; Other; LQFP100 | QFP; Other; 100-LQFP | |
| Data Bus | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 40 MHz |