Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9AF141LBPMC-G-JNE2 MB9AF141LBPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031731-MB9AF141LBPM C-G-JNE2 Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 64 kB Interface: I2C, SPI, UART, USART Peripherals: LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F101R8T6; STM32F103R8T6; STM32F100R8T6B; MKL27Z64VLH4; MB9AF421LPMC1-G-JNE2 ; MB9AF421LPMC-G-JNE2; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Core Architecture: ARM Number of I/Os: 51
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031731-MB9AF141LBPM C-G-JNE2 Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 64 kB Interface: I2C, SPI, UART, USART Peripherals: LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F101R8T6; STM32F103R8T6; STM32F100R8T6B; MKL27Z64VLH4; MB9AF421LPMC1-G-JNE2 ; MB9AF421LPMC-G-JNE2; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Core Architecture: ARM Number of I/Os: 51
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9AF141LBPMC-G-JNE2 - 1031731-MB9AF141LBPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9AF141LBPMC-G-JNE2
1031731-MB9AF141LBPMC-G-JNE2
Embedded - Embedded - Microcontrollers - MB9AF141LBPMC-G-JNE2 1031731-MB9AF141LBPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031731-MB9AF141LBPM C-G-JNE2 Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 64 kB Interface: I2C, SPI, UART, USART Peripherals: LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F101R8T6; STM32F103R8T6; STM32F100R8T6B; MKL27Z64VLH4; MB9AF421LPMC1-G-JNE2 ; MB9AF421LPMC-G-JNE2; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Core Architecture: ARM Number of I/Os: 51

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031731-MB9AF141LBPMC-G-JNE2
Mounting: SMD (SMT)
Frequency: 40 MHz
Memory Type: FLASH
Memory Size: 64 kB
Interface: I2C, SPI, UART, USART
Peripherals: LVD, POR, PWM, WDT
Oscillator Type: Internal
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): STM32F101R8T6; STM32F103R8T6; STM32F100R8T6B; MKL27Z64VLH4; MB9AF421LPMC1-G-JNE2; MB9AF421LPMC-G-JNE2;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000, 8542310000
Core Architecture: ARM
Number of I/Os: 51

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1031731-MB9AF141LBPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9AF141LBPMC-G-JNE2
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers