Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194239-MB9AF112LAPM
Frequency: 40 MHz
Memory Type: FLASH
Memory Size: 128 kB
Interface: I2C, LIN, SPI, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
RAM Size: 16 kB
Oscillator Type: Internal
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 40 MHz
Alternative Parts (Cross-Reference): MB9AF112LAPMCGJNE2;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000
Core Architecture: ARM
Number of I/Os: 51
Max Operating Temperature: 105 °C
Number of Programmable I/O: 51
Number of Timers/Counters: 10
ARM Microcontrollers - MCU 16K RAM/128K FLASH 40MHz Clock
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1194239-MB9AF112LAPMC-G-JNE2 | MB9AF112LAPMC-G-JNE2 |
| Product Name | Embedded - Embedded - Microcontrollers - MB9AF112LAPMC-G-JNE2 | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | |
| Number | 10 | |
| RAM | 0.0160 KB | |
| Serial Interface | I²C; SPI; UART; USART; I2C, LIN, SPI, UART, USART |