Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F6B6RBPMC-GSAE1

Description
Win Source Part Number: 1014828-MB96F6B6RBPM C-GSAE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-16FX MB966B0 Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 27x8/10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1014828-MB96F6B6RBPM C-GSAE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-16FX MB966B0 Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 27x8/10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1014828-MB96F6B6RBPMC-GSAE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1014828-MB96F6B6RBPMC-GSAE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1014828-MB96F6B6RBPMC-GSAE1
Win Source Part Number: 1014828-MB96F6B6RBPM C-GSAE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-16FX MB966B0 Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 27x8/10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1014828-MB96F6B6RBPMC-GSAE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F²MC-16FX MB966B0
Core Processor: F2MC-16FX
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 27x8/10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MB96F6B6RBPMC-GSAE1
16-bit Microcontrollers - MCU MB96F6B6RBPMC-GSAE1
16-bit Microcontrollers - MCU Auto MCU

16-bit Microcontrollers - MCU Auto MCU

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1014828-MB96F6B6RBPMC-GSAE1 MB96F6B6RBPMC-GSAE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit
Clock Speed 32 MHz
RAM 288 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details