Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883018-MB96F693RBPMC
Series: F²MC-16FX MB96690
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
Core Processor: F2MC-16FX
Speed: 32MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 77
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 27x8/10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 96KB FLASH 100LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 883018-MB96F693RBPMC-GSE1 | MB96F693RBPMC-GSE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB96F693RBPMC-GSE1 | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz |
| RAM | 96 KB | 8 KB |
| ROM Type | Flash; FLASH | |
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts |