Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F693RBPMC-GS-N2E1 MB96F693RBPMC-GS-N2E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883019-MB96F693RBPMC -GS-N2E1 Series: F²MC-16FX MB96690 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 100-LQFP (14x14) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 77 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 27x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883019-MB96F693RBPMC -GS-N2E1 Series: F²MC-16FX MB96690 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 100-LQFP (14x14) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 77 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 27x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F693RBPMC-GS-N2E1 - 883019-MB96F693RBPMC-GS-N2E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F693RBPMC-GS-N2E1
883019-MB96F693RBPMC-GS-N2E1
Embedded - Embedded - Microcontrollers - MB96F693RBPMC-GS-N2E1 883019-MB96F693RBPMC-GS-N2E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883019-MB96F693RBPMC -GS-N2E1 Series: F²MC-16FX MB96690 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 100-LQFP (14x14) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 77 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 27x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883019-MB96F693RBPMC-GS-N2E1
Series: F²MC-16FX MB96690
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
Core Processor: F2MC-16FX
Speed: 32MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 77
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 27x8/10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 883019-MB96F693RBPMC-GS-N2E1
Product Name Embedded - Embedded - Microcontrollers - MB96F693RBPMC-GS-N2E1
Data Bus 16 Bit
Clock Speed 32 MHz
RAM 96 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C5042E24MCCKXUMA1 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers