Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F683ABPMC-GSE1 MB96F683ABPMC-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925961-MB96F683ABPMC -GSE1 Series: F²MC-16FX MB96680 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 80-LQFP (12x12) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I²C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 14x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB96F683ABPMC-GS-JAE 1, MB96F683ABPMC-GS-JAE 1-ND, MB96F683ABPMC-GS-N2E 1, MB96F683ABPMC-GS-N2E 1-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925961-MB96F683ABPMC -GSE1 Series: F²MC-16FX MB96680 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 80-LQFP (12x12) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I²C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 14x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB96F683ABPMC-GS-JAE 1, MB96F683ABPMC-GS-JAE 1-ND, MB96F683ABPMC-GS-N2E 1, MB96F683ABPMC-GS-N2E 1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F683ABPMC-GSE1 - 925961-MB96F683ABPMC-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F683ABPMC-GSE1
925961-MB96F683ABPMC-GSE1
Embedded - Embedded - Microcontrollers - MB96F683ABPMC-GSE1 925961-MB96F683ABPMC-GSE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925961-MB96F683ABPMC -GSE1 Series: F²MC-16FX MB96680 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 80-LQFP (12x12) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I²C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 14x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB96F683ABPMC-GS-JAE 1, MB96F683ABPMC-GS-JAE 1-ND, MB96F683ABPMC-GS-N2E 1, MB96F683ABPMC-GS-N2E 1-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925961-MB96F683ABPMC-GSE1
Series: F²MC-16FX MB96680
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
Core Processor: F2MC-16FX
Speed: 32MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I²C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 65
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x8/10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB96F683ABPMC-GS-JAE1, MB96F683ABPMC-GS-JAE1-ND, MB96F683ABPMC-GS-N2E1, MB96F683ABPMC-GS-N2E1-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB96F683ABPMC-GSE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB96F683ABPMC-GSE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F683ABPMC-GSE1
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MB96F683ABPMC-GSE1
16-bit Microcontrollers - MCU MB96F683ABPMC-GSE1
16-bit Microcontrollers - MCU Auto MCU

16-bit Microcontrollers - MCU Auto MCU

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 925961-MB96F683ABPMC-GSE1 MB96F683ABPMC-GSE1 MB96F683ABPMC-GSE1
Product Name Embedded - Embedded - Microcontrollers - MB96F683ABPMC-GSE1 Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit
Clock Speed 32 MHz 32 MHz
RAM 96 KB 4 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details