Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F675RBPMC-GE1 MB96F675RBPMC-GE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787478-MB96F675RBPMC -GE1 Series: F2MC-16FX MB96670 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16FX Speed: 32MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, LIN, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x8/10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787478-MB96F675RBPMC -GE1 Series: F2MC-16FX MB96670 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16FX Speed: 32MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, LIN, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x8/10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F675RBPMC-GE1 - 787478-MB96F675RBPMC-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F675RBPMC-GE1
787478-MB96F675RBPMC-GE1
Embedded - Embedded - Microcontrollers - MB96F675RBPMC-GE1 787478-MB96F675RBPMC-GE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787478-MB96F675RBPMC -GE1 Series: F2MC-16FX MB96670 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16FX Speed: 32MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: CAN, I2C, LIN, SCI, UART/USART Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x8/10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787478-MB96F675RBPMC-GE1
Series: F2MC-16FX MB96670
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: F2MC-16FX
Speed: 32MHz
Package: 64-LQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, LIN, SCI, UART/USART
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 12x8/10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (12x12)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB96F675RBPMC-GE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB96F675RBPMC-GE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F675RBPMC-GE1
IC MCU 16BIT 160KB FLASH 64LQFP

IC MCU 16BIT 160KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 787478-MB96F675RBPMC-GE1 MB96F675RBPMC-GE1
Product Name Embedded - Embedded - Microcontrollers - MB96F675RBPMC-GE1 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 32 MHz 32 MHz
RAM 160 KB 4 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Application Specific Microcontrollers - CP3BT23G18NEP - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers