Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F657RAPMC-GE2 MB96F657RAPMC-GE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883012-MB96F657RAPMC -GE2 Series: F²MC-16FX MB96650 Operating Temperature Range: -40°C ~ 125°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 416KB (416K x 8) FLASH 120-LQFP (16x16) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 101 Program Memory Size: 416KB (416K x 8) Program Memory Type: FLASH Data Converters: A/D 29x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883012-MB96F657RAPMC -GE2 Series: F²MC-16FX MB96650 Operating Temperature Range: -40°C ~ 125°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 416KB (416K x 8) FLASH 120-LQFP (16x16) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 101 Program Memory Size: 416KB (416K x 8) Program Memory Type: FLASH Data Converters: A/D 29x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F657RAPMC-GE2 - 883012-MB96F657RAPMC-GE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F657RAPMC-GE2
883012-MB96F657RAPMC-GE2
Embedded - Embedded - Microcontrollers - MB96F657RAPMC-GE2 883012-MB96F657RAPMC-GE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883012-MB96F657RAPMC -GE2 Series: F²MC-16FX MB96650 Operating Temperature Range: -40°C ~ 125°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 416KB (416K x 8) FLASH 120-LQFP (16x16) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 120-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 101 Program Memory Size: 416KB (416K x 8) Program Memory Type: FLASH Data Converters: A/D 29x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883012-MB96F657RAPMC-GE2
Series: F²MC-16FX MB96650
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 416KB (416K x 8) FLASH 120-LQFP (16x16)
Core Processor: F2MC-16FX
Speed: 32MHz
Package: Tray
Package: 120-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 101
Program Memory Size: 416KB (416K x 8)
Program Memory Type: FLASH
Data Converters: A/D 29x8/10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 120-LQFP (16x16)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MB96F657RAPMC-GE2
16-bit Microcontrollers - MCU MB96F657RAPMC-GE2
16-bit Microcontrollers - MCU Auto MCU

16-bit Microcontrollers - MCU Auto MCU

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883012-MB96F657RAPMC-GE2 MB96F657RAPMC-GE2
Product Name Embedded - Embedded - Microcontrollers - MB96F657RAPMC-GE2 16-bit Microcontrollers - MCU
Data Bus 16 Bit
Clock Speed 32 MHz
RAM 416 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - ADM5120PX-AB-T-2-ND - DigiKey
Specs
RAM 16 KB
Serial Interface UART; USB
Package Type Other; 208-BFQFP Exposed Pad
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details