Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F646RBPMC-GSAE1 MB96F646RBPMC-GSAE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811212-MB96F646RBPMC -GSAE1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16FX Speed: 32MHz Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 24x8/10b Oscillator Type: Internal Part Status: Last Time Buy Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811212-MB96F646RBPMC -GSAE1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16FX Speed: 32MHz Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 24x8/10b Oscillator Type: Internal Part Status: Last Time Buy Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F646RBPMC-GSAE1 - 811212-MB96F646RBPMC-GSAE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F646RBPMC-GSAE1
811212-MB96F646RBPMC-GSAE1
Embedded - Embedded - Microcontrollers - MB96F646RBPMC-GSAE1 811212-MB96F646RBPMC-GSAE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 811212-MB96F646RBPMC -GSAE1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16FX Speed: 32MHz Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 24x8/10b Oscillator Type: Internal Part Status: Last Time Buy Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 811212-MB96F646RBPMC-GSAE1
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-16FX
Speed: 32MHz
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 81
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 24x8/10b
Oscillator Type: Internal
Part Status: Last Time Buy
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB96F646RBPMC-GSAE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB96F646RBPMC-GSAE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F646RBPMC-GSAE1
IC MCU 16BIT 288KB FLASH 100LQFP

IC MCU 16BIT 288KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 811212-MB96F646RBPMC-GSAE1 MB96F646RBPMC-GSAE1
Product Name Embedded - Embedded - Microcontrollers - MB96F646RBPMC-GSAE1 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 32 MHz 32 MHz
RAM 288 KB 24 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCAFXUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details