Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F636RBPMC-GS-N2E1 MB96F636RBPMC-GS-N2E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925959-MB96F636RBPMC -GS-N2E1 Series: F2MC-16FX MB96630 Operating Temperature Range: -40°C ~ 125°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 80-LQFP (12x12) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 21x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925959-MB96F636RBPMC -GS-N2E1 Series: F2MC-16FX MB96630 Operating Temperature Range: -40°C ~ 125°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 80-LQFP (12x12) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 21x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F636RBPMC-GS-N2E1 - 925959-MB96F636RBPMC-GS-N2E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F636RBPMC-GS-N2E1
925959-MB96F636RBPMC-GS-N2E1
Embedded - Embedded - Microcontrollers - MB96F636RBPMC-GS-N2E1 925959-MB96F636RBPMC-GS-N2E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925959-MB96F636RBPMC -GS-N2E1 Series: F2MC-16FX MB96630 Operating Temperature Range: -40°C ~ 125°C (TA) Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 80-LQFP (12x12) Core Processor: F2MC-16FX Speed: 32MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH Data Converters: A/D 21x8/10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-LQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925959-MB96F636RBPMC-GS-N2E1
Series: F2MC-16FX MB96630
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: F²MC-16FX series Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 80-LQFP (12x12)
Core Processor: F2MC-16FX
Speed: 32MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
Data Converters: A/D 21x8/10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB96F636RBPMC-GS-N2E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB96F636RBPMC-GS-N2E1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F636RBPMC-GS-N2E1
IC MCU 16BIT 288KB FLASH 80LQFP

IC MCU 16BIT 288KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 925959-MB96F636RBPMC-GS-N2E1 MB96F636RBPMC-GS-N2E1
Product Name Embedded - Embedded - Microcontrollers - MB96F636RBPMC-GS-N2E1 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 32 MHz 32 MHz
RAM 288 KB 24 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAHXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details