Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F385RWAPMC-GSE2 MB96F385RWAPMC-GSE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807697-MB96F385RWAPM C-GSE2 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16FX Speed: 56MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT Number of I/O: 94 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Part Status: Last Time Buy Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 120-LQFP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807697-MB96F385RWAPM C-GSE2 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16FX Speed: 56MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT Number of I/O: 94 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Part Status: Last Time Buy Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 120-LQFP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F385RWAPMC-GSE2 - 807697-MB96F385RWAPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F385RWAPMC-GSE2
807697-MB96F385RWAPMC-GSE2
Embedded - Embedded - Microcontrollers - MB96F385RWAPMC-GSE2 807697-MB96F385RWAPMC-GSE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 807697-MB96F385RWAPM C-GSE2 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16FX Speed: 56MHz Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT Number of I/O: 94 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Part Status: Last Time Buy Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 120-LQFP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 807697-MB96F385RWAPMC-GSE2
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-16FX
Speed: 56MHz
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT
Number of I/O: 94
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Part Status: Last Time Buy
Supplier Device Package: 120-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 120-LQFP
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MB96F385RWAPMC-GSE2
16-bit Microcontrollers - MCU MB96F385RWAPMC-GSE2
16-bit Microcontrollers - MCU Auto MCU

16-bit Microcontrollers - MCU Auto MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB96F385RWAPMC-GSE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB96F385RWAPMC-GSE2
Integrated Circuits (ICs) - Embedded - Microcontrollers MB96F385RWAPMC-GSE2
IC MCU 16BIT 160KB FLASH 120LQFP

IC MCU 16BIT 160KB FLASH 120LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 807697-MB96F385RWAPMC-GSE2 MB96F385RWAPMC-GSE2 MB96F385RWAPMC-GSE2
Product Name Embedded - Embedded - Microcontrollers - MB96F385RWAPMC-GSE2 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 56 MHz 56 MHz
RAM 160 KB 8 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 5.5 volts 5.5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details