Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB96F003RAPMC-GSE2 MB96F003RAPMC-GSE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925951-MB96F003RAPMC -GSE2 Features: - series Microcontroller IC - - - - 120-LQFP (16x16) Package: 120-LQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925951-MB96F003RAPMC -GSE2 Features: - series Microcontroller IC - - - - 120-LQFP (16x16) Package: 120-LQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB96F003RAPMC-GSE2 - 925951-MB96F003RAPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB96F003RAPMC-GSE2
925951-MB96F003RAPMC-GSE2
Embedded - Embedded - Microcontrollers - MB96F003RAPMC-GSE2 925951-MB96F003RAPMC-GSE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925951-MB96F003RAPMC -GSE2 Features: - series Microcontroller IC - - - - 120-LQFP (16x16) Package: 120-LQFP Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-LQFP (16x16) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925951-MB96F003RAPMC-GSE2
Features: - series Microcontroller IC - - - - 120-LQFP (16x16)
Package: 120-LQFP
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 120-LQFP (16x16)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925951-MB96F003RAPMC-GSE2
Product Name Embedded - Embedded - Microcontrollers - MB96F003RAPMC-GSE2
Package Type QFP; Other; 120-LQFP (16x16)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers