Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882989-MB95F696KPMC-
Series: F²MC-8FX MB95690K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 48-LQFP (7x7)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 36KB (36K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8/10b
Oscillator Type: External
Supply Voltage: 2.88V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 36KB FLASH 48LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 882989-MB95F696KPMC-G-SNE2 | MB95F696KPMC-G-SNE2 |
| Product Name | Embedded - Embedded - Microcontrollers - MB95F696KPMC-G-SNE2 | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz |
| RAM | 36 KB | 1 KB |
| ROM Type | Flash; FLASH | |
| Supply Voltage | 2.88 to 5.5 volts | 5.5 to 2.88 volts |