Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB95F656EPFT-G-SNERE2

Description
Win Source Part Number: 988478-MB95F656EPFT- G-SNERE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8FX MB95650L Core Processor: F2MC-8FX Speed: 16MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 6x8/12b Oscillator Type: External Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 988478-MB95F656EPFT- G-SNERE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8FX MB95650L Core Processor: F2MC-8FX Speed: 16MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 6x8/12b Oscillator Type: External Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 988478-MB95F656EPFT-G-SNERE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
988478-MB95F656EPFT-G-SNERE2
Integrated Circuits (ICs) - Embedded - Microcontrollers 988478-MB95F656EPFT-G-SNERE2
Win Source Part Number: 988478-MB95F656EPFT- G-SNERE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8FX MB95650L Core Processor: F2MC-8FX Speed: 16MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 36KB (36K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 6x8/12b Oscillator Type: External Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 988478-MB95F656EPFT-G-SNERE2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F²MC-8FX MB95650L
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 36KB (36K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 6x8/12b
Oscillator Type: External
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB95F656EPFT-G-SNERE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB95F656EPFT-G-SNERE2
Integrated Circuits (ICs) - Embedded - Microcontrollers MB95F656EPFT-G-SNERE2
IC MCU 8BIT 36KB FLASH 24TSSOP

IC MCU 8BIT 36KB FLASH 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 988478-MB95F656EPFT-G-SNERE2 MB95F656EPFT-G-SNERE2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 16 MHz 16 MHz
RAM 36 KB 1 KB
ROM Type Flash; FLASH
Supply Voltage 1.8 to 5.5 volts 5.5 to 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7679AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers