Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB95F634KNPMC-G-101-SNE2 MB95F634KNPMC-G-101-SNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 732446-MB95F634KNPMC -G-101-SNE2 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-8FX Speed: 16MHz Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 29 Date RAM Size: 1K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 732446-MB95F634KNPMC -G-101-SNE2 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-8FX Speed: 16MHz Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 29 Date RAM Size: 1K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB95F634KNPMC-G-101-SNE2 - 732446-MB95F634KNPMC-G-101-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB95F634KNPMC-G-101-SNE2
732446-MB95F634KNPMC-G-101-SNE2
Embedded - Embedded - Microcontrollers - MB95F634KNPMC-G-101-SNE2 732446-MB95F634KNPMC-G-101-SNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 732446-MB95F634KNPMC -G-101-SNE2 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-8FX Speed: 16MHz Connectivity: I2C, LINbus, SIO, UART/USART Peripherals: LVD, POR, PWM, WDT Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 2.4V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 29 Date RAM Size: 1K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 732446-MB95F634KNPMC-G-101-SNE2
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-8FX
Speed: 16MHz
Connectivity: I2C, LINbus, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 20KB (20K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 29
Date RAM Size: 1K x 8

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB95F634KNPMC-G-101-SNE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB95F634KNPMC-G-101-SNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers MB95F634KNPMC-G-101-SNE2
IC MCU 8BIT 20KB FLASH 32LQFP

IC MCU 8BIT 20KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 732446-MB95F634KNPMC-G-101-SNE2 MB95F634KNPMC-G-101-SNE2
Product Name Embedded - Embedded - Microcontrollers - MB95F634KNPMC-G-101-SNE2 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Life Cycle Stage Obsolete Removed
Clock Speed 16 MHz 16 MHz
RAM 20 KB 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details