Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 715192-MB95F564KPF-G
Manufacturer Homepage: www.cypress.com
Reference case: SOP-20
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
RISC Microcontroller
Integrated Circuits (ICs) - Embedded - Microcontrollers
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 715192-MB95F564KPF-G-UNE2 | MB95F564KPF-G-UNE2 | MB95F564KPF-G-UNE2 |
| Product Name | Embedded - Embedded - Microcontrollers - MB95F564KPF-G-UNE2 | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | ||
| Package Type | SOP; Other; SOP20 | Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Data Bus | 8 Bit | ||
| Clock Speed | 16 MHz |