Cypress Semiconductor Corp. Integrated Circuits(ICs) MB95F564KPF-G-SNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207678-MB95F564KPF-G -SNE2 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: F2MC-8FX MB95560H Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-8FX Speed: 16MHz Package: 20-SOIC (0.295", 7.50mm Width) Manufacturer Device Package: 20-SOP Operating Supply Voltage: 2.4 V ~ 5.5 V Core Size: 8-Bit Connectivity: LIN, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH RAM Size: 496 x 8 Data Converters: A/D 6x8/10b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207678-MB95F564KPF-G -SNE2 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: F2MC-8FX MB95560H Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-8FX Speed: 16MHz Package: 20-SOIC (0.295", 7.50mm Width) Manufacturer Device Package: 20-SOP Operating Supply Voltage: 2.4 V ~ 5.5 V Core Size: 8-Bit Connectivity: LIN, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH RAM Size: 496 x 8 Data Converters: A/D 6x8/10b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 207678-MB95F564KPF-G-SNE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
207678-MB95F564KPF-G-SNE2
Integrated Circuits(ICs) 207678-MB95F564KPF-G-SNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207678-MB95F564KPF-G -SNE2 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: F2MC-8FX MB95560H Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: F2MC-8FX Speed: 16MHz Package: 20-SOIC (0.295", 7.50mm Width) Manufacturer Device Package: 20-SOP Operating Supply Voltage: 2.4 V ~ 5.5 V Core Size: 8-Bit Connectivity: LIN, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 20KB (20K x 8) Program Memory Type: FLASH RAM Size: 496 x 8 Data Converters: A/D 6x8/10b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207678-MB95F564KPF-G-SNE2
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: F2MC-8FX MB95560H
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package: 20-SOP
Operating Supply Voltage: 2.4 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: LIN, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 20KB (20K x 8)
Program Memory Type: FLASH
RAM Size: 496 x 8
Data Converters: A/D 6x8/10b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MB95F564KPF-G-SNE2 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, F2MC-8 CPU, 16.25MHz, CMOS, PDSO20

Microcontroller, 8-Bit, FLASH, F2MC-8 CPU, 16.25MHz, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB95F564KPF-G-SNE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB95F564KPF-G-SNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers MB95F564KPF-G-SNE2
IC MCU 8BIT 20KB FLASH 20SOP

IC MCU 8BIT 20KB FLASH 20SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 207678-MB95F564KPF-G-SNE2 MB95F564KPF-G-SNE2 MB95F564KPF-G-SNE2
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz
RAM 20 KB 496 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.4 to 5.5 volts 5.5 to 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded Microcontroller MCU - 879-BCM20732A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 C (-22 F)
View Details