Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882982-MB95F478HPMC2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 64-LQFP (12x12)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SIO, UART/USART
Peripherals: LCD, POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 2.4V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 882982-MB95F478HPMC2-G-SNE2 |
| Product Name | Embedded - Embedded - Microcontrollers - MB95F478HPMC2-G-SNE2 |
| Data Bus | 8 Bit |
| Clock Speed | 16 MHz |
| RAM | 60 KB |
| ROM Type | Flash; FLASH |