Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207675-MB95F398KPMC-
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: F2MC MB95390H
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: F2MC-8FX
Speed: 16MHz
Package: 48-LQFP
Manufacturer Device Package: 48-LQFP (7x7)
Operating Supply Voltage: 2.4 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: I2C, LIN, SIO, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
RAM Size: 1.98K x 8
Data Converters: A/D 12x8/10b
Oscillator Type: External
Family Name: MB95F398K
Alternative Parts (Cross-Reference): SAF-XC886-6FFA 5V AC; SAF-XC886C-8FFA 5V AC; SAF-XC886CLM-6FFA 5V AC; SAK-XC886CLM-8FFI 5V AC;
Introduction Date: April 29, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 60KB FLASH 48LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 207675-MB95F398KPMC-G-SNE2 | MB95F398KPMC-G-SNE2 |
| Product Name | Integrated Circuits(ICs) | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz |
| RAM | 60 KB | 1.98 KB |
| ROM Type | Flash; FLASH | |
| Supply Voltage | 2.4 to 5.5 volts | 5.5 to 2.4 volts |