Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB95F176JSPMC-GE1

Description
Win Source Part Number: 1076297-MB95F176JSPM C-GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8FX MB95170J Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V Alternative Parts (Cross-Reference): STM8L152R6T6; MC9S08AC32CPUE; MCF51QE32CLH; MKL17Z32VLH4; STM8L151R6T6; STM8L152R6T6TR; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB95F176
Request a Quote
Description
Win Source Part Number: 1076297-MB95F176JSPM C-GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8FX MB95170J Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V Alternative Parts (Cross-Reference): STM8L152R6T6; MC9S08AC32CPUE; MCF51QE32CLH; MKL17Z32VLH4; STM8L151R6T6; STM8L152R6T6TR; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB95F176
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1076297-MB95F176JSPMC-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1076297-MB95F176JSPMC-GE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1076297-MB95F176JSPMC-GE1
Win Source Part Number: 1076297-MB95F176JSPM C-GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-8FX MB95170J Core Processor: F2MC-8FX Speed: 16MHz Package: Tray Standard Package: 119 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SIO, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V Alternative Parts (Cross-Reference): STM8L152R6T6; MC9S08AC32CPUE; MCF51QE32CLH; MKL17Z32VLH4; STM8L151R6T6; STM8L152R6T6TR; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB95F176

Win Source Part Number: 1076297-MB95F176JSPMC-GE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F²MC-8FX MB95170J
Core Processor: F2MC-8FX
Speed: 16MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SIO, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
Alternative Parts (Cross-Reference): STM8L152R6T6; MC9S08AC32CPUE; MCF51QE32CLH; MKL17Z32VLH4; STM8L151R6T6; STM8L152R6T6TR;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB95F176

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB95F176JSPMC-GE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB95F176JSPMC-GE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB95F176JSPMC-GE1
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1076297-MB95F176JSPMC-GE1 MB95F176JSPMC-GE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 16 MHz 16 MHz
RAM 32 KB 1 KB
ROM Type Flash; FLASH
Supply Voltage 2.4 to 5.5 volts 5.5 to 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - A2C53420529 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers