Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F524FSCPMC-GSE2 MB91F524FSCPMC-GSE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187532-MB91F524FSCP MC-GSE2 Frequency: 80 MHz Memory Type: FLASH Memory Size: 576 kB Interface: CAN, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Number of I/Os: 76 Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187532-MB91F524FSCP MC-GSE2 Frequency: 80 MHz Memory Type: FLASH Memory Size: 576 kB Interface: CAN, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Number of I/Os: 76 Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F524FSCPMC-GSE2 - 1187532-MB91F524FSCPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F524FSCPMC-GSE2
1187532-MB91F524FSCPMC-GSE2
Embedded - Embedded - Microcontrollers - MB91F524FSCPMC-GSE2 1187532-MB91F524FSCPMC-GSE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1187532-MB91F524FSCP MC-GSE2 Frequency: 80 MHz Memory Type: FLASH Memory Size: 576 kB Interface: CAN, I2C, LIN, SPI, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Number of I/Os: 76 Max Operating Temperature: 105 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187532-MB91F524FSCPMC-GSE2
Frequency: 80 MHz
Memory Type: FLASH
Memory Size: 576 kB
Interface: CAN, I2C, LIN, SPI, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000
Number of I/Os: 76
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1187532-MB91F524FSCPMC-GSE2
Product Name Embedded - Embedded - Microcontrollers - MB91F524FSCPMC-GSE2
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CSL40MCAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details