Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882937-MB91F467SAPMC
Series: FR MB91460S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FR60 RISC series Microcontroller IC 32-Bit 100MHz 1.0625MB (1.0625M x 8) FLASH 176-LQFP (24x24)
Core Processor: FR60 RISC
Speed: 100MHz
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 133
Program Memory Size: 1.0625MB (1.0625M x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB91F467SAPMC-GSE2, MB91F467SAPMC-GSE2-N
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 882937-MB91F467SAPMC-GSK5E2 |
| Product Name | Embedded - Embedded - Microcontrollers - MB91F467SAPMC-GSK5E2 |
| Data Bus | 32 Bit |
| Clock Speed | 100 MHz |
| RAM | 1062 KB |
| ROM Type | Flash; FLASH |