Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F467MAPMC-GSK5E1 MB91F467MAPMC-GSK5E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882936-MB91F467MAPMC -GSK5E1 Series: FR MB91460M Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR60 RISC series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 216-LQFP (24x24) Core Processor: FR60 RISC Speed: 80MHz Package: Tray Package: 216-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, I²S, LVD, WDT Number of I/O: 175 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 216-LQFP (24x24) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB91F467MAPMC-GSE1, MB91F467MAPMC-GSE1-N D
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882936-MB91F467MAPMC -GSK5E1 Series: FR MB91460M Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR60 RISC series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 216-LQFP (24x24) Core Processor: FR60 RISC Speed: 80MHz Package: Tray Package: 216-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, I²S, LVD, WDT Number of I/O: 175 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 216-LQFP (24x24) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB91F467MAPMC-GSE1, MB91F467MAPMC-GSE1-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F467MAPMC-GSK5E1 - 882936-MB91F467MAPMC-GSK5E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F467MAPMC-GSK5E1
882936-MB91F467MAPMC-GSK5E1
Embedded - Embedded - Microcontrollers - MB91F467MAPMC-GSK5E1 882936-MB91F467MAPMC-GSK5E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882936-MB91F467MAPMC -GSK5E1 Series: FR MB91460M Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR60 RISC series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 216-LQFP (24x24) Core Processor: FR60 RISC Speed: 80MHz Package: Tray Package: 216-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, I²S, LVD, WDT Number of I/O: 175 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 216-LQFP (24x24) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MB91F467MAPMC-GSE1, MB91F467MAPMC-GSE1-N D

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882936-MB91F467MAPMC-GSK5E1
Series: FR MB91460M
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FR60 RISC series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 216-LQFP (24x24)
Core Processor: FR60 RISC
Speed: 80MHz
Package: Tray
Package: 216-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART
Peripherals: DMA, I²S, LVD, WDT
Number of I/O: 175
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 216-LQFP (24x24)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB91F467MAPMC-GSE1, MB91F467MAPMC-GSE1-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 882936-MB91F467MAPMC-GSK5E1
Product Name Embedded - Embedded - Microcontrollers - MB91F467MAPMC-GSK5E1
Data Bus 32 Bit
Clock Speed 80 MHz
RAM 1000 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25MCAHXUMA8 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details