Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F467MAPMC-GSE1 MB91F467MAPMC-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076252-MB91F467MAPM C-GSE1 Mounting: SMD (SMT) Frequency: 80 MHz Memory Type: FLASH Memory Size: 1 MB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F746IGT6; STM32F746BGT6; STM32F429IGT6; SPC5606SF2VLU6; R5F563NYDDFC#V0; R5F5631BCDFC#V0; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Number of I/Os: 175
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076252-MB91F467MAPM C-GSE1 Mounting: SMD (SMT) Frequency: 80 MHz Memory Type: FLASH Memory Size: 1 MB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F746IGT6; STM32F746BGT6; STM32F429IGT6; SPC5606SF2VLU6; R5F563NYDDFC#V0; R5F5631BCDFC#V0; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Number of I/Os: 175
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F467MAPMC-GSE1 - 1076252-MB91F467MAPMC-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F467MAPMC-GSE1
1076252-MB91F467MAPMC-GSE1
Embedded - Embedded - Microcontrollers - MB91F467MAPMC-GSE1 1076252-MB91F467MAPMC-GSE1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076252-MB91F467MAPM C-GSE1 Mounting: SMD (SMT) Frequency: 80 MHz Memory Type: FLASH Memory Size: 1 MB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): STM32F746IGT6; STM32F746BGT6; STM32F429IGT6; SPC5606SF2VLU6; R5F563NYDDFC#V0; R5F5631BCDFC#V0; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 Number of I/Os: 175

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076252-MB91F467MAPMC-GSE1
Mounting: SMD (SMT)
Frequency: 80 MHz
Memory Type: FLASH
Memory Size: 1 MB
Interface: CAN, EBI/EMI, I2C, LIN, UART, USART
Peripherals: DMA, LVD, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): STM32F746IGT6; STM32F746BGT6; STM32F429IGT6; SPC5606SF2VLU6; R5F563NYDDFC#V0; R5F5631BCDFC#V0;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000, 8542310000
Number of I/Os: 175

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1076252-MB91F467MAPMC-GSE1
Product Name Embedded - Embedded - Microcontrollers - MB91F467MAPMC-GSE1
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - A2C86466300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers