Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F465CAPMC-GSK5E2

Description
Win Source Part Number: 1011549-MB91F465CAPM C-GSK5E2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91460C Core Processor: FR60 RISC Speed: 100MHz Package: Tray Standard Package: 120 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, LINbus, UART/USART Peripherals: DMA, LVD, WDT Number of I/O: 104 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 40K x 8 Data Converters: A/D 30x10b Oscillator Type: External Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: MB91F465CAPMC-GSE2,M B91F465CAPMC-GSE2-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1011549-MB91F465CAPM C-GSK5E2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91460C Core Processor: FR60 RISC Speed: 100MHz Package: Tray Standard Package: 120 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, LINbus, UART/USART Peripherals: DMA, LVD, WDT Number of I/O: 104 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 40K x 8 Data Converters: A/D 30x10b Oscillator Type: External Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: MB91F465CAPMC-GSE2,M B91F465CAPMC-GSE2-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1011549-MB91F465CAPMC-GSK5E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1011549-MB91F465CAPMC-GSK5E2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1011549-MB91F465CAPMC-GSK5E2
Win Source Part Number: 1011549-MB91F465CAPM C-GSK5E2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91460C Core Processor: FR60 RISC Speed: 100MHz Package: Tray Standard Package: 120 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, LINbus, UART/USART Peripherals: DMA, LVD, WDT Number of I/O: 104 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 40K x 8 Data Converters: A/D 30x10b Oscillator Type: External Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: MB91F465CAPMC-GSE2,M B91F465CAPMC-GSE2-ND Product Status: Obsolete

Win Source Part Number: 1011549-MB91F465CAPMC-GSK5E2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FR MB91460C
Core Processor: FR60 RISC
Speed: 100MHz
Package: Tray
Standard Package: 120
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, WDT
Number of I/O: 104
Program Memory Size: 544KB (544K x 8)
Program Memory Type: FLASH
RAM Size: 40K x 8
Data Converters: A/D 30x10b
Oscillator Type: External
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: MB91F465CAPMC-GSE2,MB91F465CAPMC-GSE2-ND
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1011549-MB91F465CAPMC-GSK5E2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 100 MHz
RAM 544 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details