Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F060BSPMC-GSK5E2

Description
Win Source Part Number: 1023034-MB91F060BSPM C-GSK5E2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tray Standard Package: 36 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB91F060
Request a Quote
Description
Win Source Part Number: 1023034-MB91F060BSPM C-GSK5E2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tray Standard Package: 36 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB91F060
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1023034-MB91F060BSPMC-GSK5E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1023034-MB91F060BSPMC-GSK5E2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1023034-MB91F060BSPMC-GSK5E2
Win Source Part Number: 1023034-MB91F060BSPM C-GSK5E2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tray Standard Package: 36 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB91F060

Win Source Part Number: 1023034-MB91F060BSPMC-GSK5E2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Package: Tray
Standard Package: 36
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Base Product Number: MB91F060

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB91F060BSPMC-GSK5E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB91F060BSPMC-GSK5E2
Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F060BSPMC-GSK5E2
IC MCU FLASH MICOM-0.09 208LQFP

IC MCU FLASH MICOM-0.09 208LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MB91F060BSPMC-GSK5E2
32-bit Microcontrollers - MCU MB91F060BSPMC-GSK5E2
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1023034-MB91F060BSPMC-GSK5E2 MB91F060BSPMC-GSK5E2 MB91F060BSPMC-GSK5E2
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers