Cypress Semiconductor Corp. Microcontrollers MB90F884APMC-G-JNE1

Description
F²MC-16LX F²MC-16LX MB90880 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
F²MC-16LX F²MC-16LX MB90880 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2015-MB90F884APMC-G-JNE1-ND - DigiKey
Thief River Falls, MN, United States
F²MC-16LX F²MC-16LX MB90880 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

F²MC-16LX F²MC-16LX MB90880 Microcontroller IC 16-Bit 33MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1076235-MB90F884APMC-G-JNE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1076235-MB90F884APMC-G-JNE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1076235-MB90F884APMC-G-JNE1
Win Source Part Number: 1076235-MB90F884APMC -G-JNE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90880 Core Processor: F2MC-16LX Speed: 33MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, Serial I/O, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 30K x 8 Data Converters: A/D 20x8/10b Oscillator Type: External Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Other Names: 2015-MB90F884APMC-G- JNE1 Base Product Number: MB90F884 Product Status: Obsolete

Win Source Part Number: 1076235-MB90F884APMC-G-JNE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-16LX MB90880
Core Processor: F2MC-16LX
Speed: 33MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, Serial I/O, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 30K x 8
Data Converters: A/D 20x8/10b
Oscillator Type: External
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: OBSOLETE
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Other Names: 2015-MB90F884APMC-G-JNE1
Base Product Number: MB90F884
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB90F884APMC-G-JNE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB90F884APMC-G-JNE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F884APMC-G-JNE1
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2015-MB90F884APMC-G-JNE1-ND 1076235-MB90F884APMC-G-JNE1 MB90F884APMC-G-JNE1
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit
Clock Speed 33 MHz 33 MHz 33 MHz
Bits Other; A/D 20x8/10b
RAM 30 KB 512 KB 30 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C164SL6RMCAHXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers