Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F594GPF-GE1

Description
Win Source Part Number: 1264954-MB90F594GPF- GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-16LX MB90590G Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 78 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F594 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1264954-MB90F594GPF- GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-16LX MB90590G Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 78 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F594 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264954-MB90F594GPF-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264954-MB90F594GPF-GE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264954-MB90F594GPF-GE1
Win Source Part Number: 1264954-MB90F594GPF- GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F²MC-16LX MB90590G Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 78 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F594 Product Status: Obsolete

Win Source Part Number: 1264954-MB90F594GPF-GE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F²MC-16LX MB90590G
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Package / Case: 100-BQFP
Supplier Device Package: 100-QFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Base Product Number: MB90F594
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1264954-MB90F594GPF-GE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Microcontrollers - C164CI8RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details