Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F548GSPFR-G-ER MB90F548GSPFR-G-ER

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787432-MB90F548GSPFR -G-ER Series: F2MC-16LX MB90545G Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 16MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787432-MB90F548GSPFR -G-ER Series: F2MC-16LX MB90545G Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 16MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F548GSPFR-G-ER - 787432-MB90F548GSPFR-G-ER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F548GSPFR-G-ER
787432-MB90F548GSPFR-G-ER
Embedded - Embedded - Microcontrollers - MB90F548GSPFR-G-ER 787432-MB90F548GSPFR-G-ER
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787432-MB90F548GSPFR -G-ER Series: F2MC-16LX MB90545G Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 16MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787432-MB90F548GSPFR-G-ER
Series: F2MC-16LX MB90545G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: 100-BQFP
Core Size: 16-Bit
Connectivity: CAN, EBI/EMI, SCI, Serial I/O, UART/USART
Peripherals: POR, WDT
Number of I/O: 81
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB90F548GSPFR-G-ER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB90F548GSPFR-G-ER
Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F548GSPFR-G-ER
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site
IC MCU 16BIT 128KB FLASH 100QFP - 217-MB90F548GSPFR-G-ER - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 100QFP
217-MB90F548GSPFR-G-ER
IC MCU 16BIT 128KB FLASH 100QFP 217-MB90F548GSPFR-G-ER
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 787432-MB90F548GSPFR-G-ER MB90F548GSPFR-G-ER 217-MB90F548GSPFR-G-ER
Product Name Embedded - Embedded - Microcontrollers - MB90F548GSPFR-G-ER Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 128KB FLASH 100QFP
Data Bus 16 Bit
Clock Speed 16 MHz 16 MHz
RAM 128 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG6865AST - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details