Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 022360-MB90F497GPF-G
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: F2MC-16LX MB90495G
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: 64-BQFP
Manufacturer Device Package: 64-PQFP (20x14)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: CAN, EBI/EMI, SCI, UART/USART
Peripherals: POR, WDT
Number of I/O: 49
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 022360-MB90F497GPF-GE1 |
| Product Name | Integrated Circuits(ICs) |