Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F462APMC-G-SNE1 MB90F462APMC-G-SNE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1072277-MB90F462APMC -G-SNE1 Core Processor: F2MC-16LX Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1072277-MB90F462APMC -G-SNE1 Core Processor: F2MC-16LX Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F462APMC-G-SNE1 - 1072277-MB90F462APMC-G-SNE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F462APMC-G-SNE1
1072277-MB90F462APMC-G-SNE1
Embedded - Embedded - Microcontrollers - MB90F462APMC-G-SNE1 1072277-MB90F462APMC-G-SNE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1072277-MB90F462APMC -G-SNE1 Core Processor: F2MC-16LX Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1072277-MB90F462APMC-G-SNE1
Core Processor: F2MC-16LX
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1072277-MB90F462APMC-G-SNE1
Product Name Embedded - Embedded - Microcontrollers - MB90F462APMC-G-SNE1
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details