Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F456PMCR-G-JNE1 MB90F456PMCR-G-JNE1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076220-MB90F456PMCR -G-JNE1 Mounting: SMD (SMT) Frequency: 16 MHz Memory Type: FLASH Memory Size: 32 kB Interface: UART, USART Peripherals: POR, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): AT89C51CC01UA-RLTUM; AT89C51CC01CA-RLTUM; AT89C51AC2-RLTUM; STM8S208S6T6C; STM8S207S6T6C; S9S12ZVL32F0MLF; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 34
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076220-MB90F456PMCR -G-JNE1 Mounting: SMD (SMT) Frequency: 16 MHz Memory Type: FLASH Memory Size: 32 kB Interface: UART, USART Peripherals: POR, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): AT89C51CC01UA-RLTUM; AT89C51CC01CA-RLTUM; AT89C51AC2-RLTUM; STM8S208S6T6C; STM8S207S6T6C; S9S12ZVL32F0MLF; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 34
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F456PMCR-G-JNE1 - 1076220-MB90F456PMCR-G-JNE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F456PMCR-G-JNE1
1076220-MB90F456PMCR-G-JNE1
Embedded - Embedded - Microcontrollers - MB90F456PMCR-G-JNE1 1076220-MB90F456PMCR-G-JNE1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076220-MB90F456PMCR -G-JNE1 Mounting: SMD (SMT) Frequency: 16 MHz Memory Type: FLASH Memory Size: 32 kB Interface: UART, USART Peripherals: POR, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): AT89C51CC01UA-RLTUM; AT89C51CC01CA-RLTUM; AT89C51AC2-RLTUM; STM8S208S6T6C; STM8S207S6T6C; S9S12ZVL32F0MLF; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 34

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076220-MB90F456PMCR-G-JNE1
Mounting: SMD (SMT)
Frequency: 16 MHz
Memory Type: FLASH
Memory Size: 32 kB
Interface: UART, USART
Peripherals: POR, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): AT89C51CC01UA-RLTUM; AT89C51CC01CA-RLTUM; AT89C51AC2-RLTUM; STM8S208S6T6C; STM8S207S6T6C; S9S12ZVL32F0MLF;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 34

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1076220-MB90F456PMCR-G-JNE1
Product Name Embedded - Embedded - Microcontrollers - MB90F456PMCR-G-JNE1
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-CG7264AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details