Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F352PMC-G MB90F352PMC-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787421-MB90F352PMC-G Series: F2MC-16LX MB90350 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, WDT Number of I/O: 49 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 15x8/10b Oscillator Type: Internal Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787421-MB90F352PMC-G Series: F2MC-16LX MB90350 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, WDT Number of I/O: 49 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 15x8/10b Oscillator Type: Internal Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F352PMC-G - 787421-MB90F352PMC-G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F352PMC-G
787421-MB90F352PMC-G
Embedded - Embedded - Microcontrollers - MB90F352PMC-G 787421-MB90F352PMC-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787421-MB90F352PMC-G Series: F2MC-16LX MB90350 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, WDT Number of I/O: 49 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 15x8/10b Oscillator Type: Internal Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787421-MB90F352PMC-G
Series: F2MC-16LX MB90350
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: 64-LQFP
Core Size: 16-Bit
Connectivity: CAN, EBI/EMI, I2C, LIN, UART/USART
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 49
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 15x8/10b
Oscillator Type: Internal
Supply Voltage: 3.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (12x12)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
IC MCU 16BIT 128KB FLASH 64LQFP - 217-MB90F352PMC-G - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 64LQFP
217-MB90F352PMC-G
IC MCU 16BIT 128KB FLASH 64LQFP 217-MB90F352PMC-G
IC MCU 16BIT 128KB FLASH 64LQFP

IC MCU 16BIT 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 787421-MB90F352PMC-G 217-MB90F352PMC-G
Product Name Embedded - Embedded - Microcontrollers - MB90F352PMC-G IC MCU 16BIT 128KB FLASH 64LQFP
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 128 KB 4 KB
ROM Type Flash; FLASH Flash
Supply Voltage 3.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded Microcontroller MCU - 879-BCM20737S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details