Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F352ESPMC1GE1 MB90F352ESPMC1GE1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144144-MB90F352ESPM C1GE1 Frequency: 24 MHz Memory Type: FLASH Memory Size: 128 kB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 51 Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144144-MB90F352ESPM C1GE1 Frequency: 24 MHz Memory Type: FLASH Memory Size: 128 kB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 51 Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F352ESPMC1GE1 - 1144144-MB90F352ESPMC1GE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F352ESPMC1GE1
1144144-MB90F352ESPMC1GE1
Embedded - Embedded - Microcontrollers - MB90F352ESPMC1GE1 1144144-MB90F352ESPMC1GE1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144144-MB90F352ESPM C1GE1 Frequency: 24 MHz Memory Type: FLASH Memory Size: 128 kB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 51 Max Operating Temperature: 125 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1144144-MB90F352ESPMC1GE1
Frequency: 24 MHz
Memory Type: FLASH
Memory Size: 128 kB
Interface: CAN, EBI/EMI, I2C, LIN, UART, USART
Peripherals: DMA, LVD, POR, WDT
Oscillator Type: Internal
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 51
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1144144-MB90F352ESPMC1GE1
Product Name Embedded - Embedded - Microcontrollers - MB90F352ESPMC1GE1
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers