Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 719350-MB90F347ASPF-
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-16LX
Speed: 24MHz
Connectivity: CANbus, EBI/EMI, LINbus, SCI, UART/USART
Peripherals: DMA, POR, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x8/10b
Oscillator Type: External
Supply Voltage: 3.5V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 100-QFP (14x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 100-BQFP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 82
Date RAM Size: 6K x 8
IC MCU 16BIT 128KB FLASH 100QFP
16-bit Microcontrollers - MCU Auto MCU
IC MCU 16BIT 128KB FLASH 100QFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 719350-MB90F347ASPF-GE1 | MB90F347ASPF-GE1 | MB90F347ASPF-GE1 | 217-MB90F347ASPF-GE1 |
| Product Name | Electronic Surplus - MB90F347ASPF-GE1 | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | IC MCU 16BIT 128KB FLASH 100QFP |
| Data Bus | 16 Bit | |||
| Life Cycle Stage | Obsolete | Removed | Obsolete | |
| Clock Speed | 24 MHz | 24 MHz | ||
| RAM | 128 KB | 6 KB | 6 KB | |
| ROM Type | Flash; FLASH | Flash |