Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F342CASPFR-GS MB90F342CASPFR-GS

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787415-MB90F342CASPF R-GS Series: F2MC-16LX MB90340 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 82 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Supply Voltage: 3 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-PQFP (14x20) Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787415-MB90F342CASPF R-GS Series: F2MC-16LX MB90340 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 82 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Supply Voltage: 3 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-PQFP (14x20) Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F342CASPFR-GS - 787415-MB90F342CASPFR-GS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F342CASPFR-GS
787415-MB90F342CASPFR-GS
Embedded - Embedded - Microcontrollers - MB90F342CASPFR-GS 787415-MB90F342CASPFR-GS
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787415-MB90F342CASPF R-GS Series: F2MC-16LX MB90340 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 82 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 24x8/10b Oscillator Type: External Supply Voltage: 3 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-PQFP (14x20) Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787415-MB90F342CASPFR-GS
Series: F2MC-16LX MB90340
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: 100-BQFP
Core Size: 16-Bit
Connectivity: CAN, EBI/EMI, I2C, LIN, SCI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 82
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 24x8/10b
Oscillator Type: External
Supply Voltage: 3 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-PQFP (14x20)
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB90F342CASPFR-GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB90F342CASPFR-GS
Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F342CASPFR-GS
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 787415-MB90F342CASPFR-GS MB90F342CASPFR-GS
Product Name Embedded - Embedded - Microcontrollers - MB90F342CASPFR-GS Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 24 MHz 24 MHz
RAM 256 KB 16 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 5.5 volts 5.5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C90641501 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers