Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F022CPF-GS-9062

Description
Win Source Part Number: 1023779-MB90F022CPF- GS-9062 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tray Standard Package: 66 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F022
Request a Quote
Description
Win Source Part Number: 1023779-MB90F022CPF- GS-9062 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tray Standard Package: 66 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F022
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1023779-MB90F022CPF-GS-9062 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1023779-MB90F022CPF-GS-9062
Integrated Circuits (ICs) - Embedded - Microcontrollers 1023779-MB90F022CPF-GS-9062
Win Source Part Number: 1023779-MB90F022CPF- GS-9062 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Tray Standard Package: 66 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F022

Win Source Part Number: 1023779-MB90F022CPF-GS-9062
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Package: Tray
Standard Package: 66
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Base Product Number: MB90F022

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1023779-MB90F022CPF-GS-9062
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C164CL8RMCAKXQMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details