Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925873-MB90552BPF-G-
Series: *
Features: series Microcontroller IC
Package: Bulk
Part Status: Obsolete
Family Name: MB90552
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 925873-MB90552BPF-G-259-BNDE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB90552BPF-G-259-BNDE1 |