Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90552BPF-G-251-BNDE1 MB90552BPF-G-251-BNDE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925872-MB90552BPF-G- 251-BNDE1 Series: * Features: series Microcontroller IC Package: Bulk Part Status: Obsolete Family Name: MB90552 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925872-MB90552BPF-G- 251-BNDE1 Series: * Features: series Microcontroller IC Package: Bulk Part Status: Obsolete Family Name: MB90552 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90552BPF-G-251-BNDE1 - 925872-MB90552BPF-G-251-BNDE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90552BPF-G-251-BNDE1
925872-MB90552BPF-G-251-BNDE1
Embedded - Embedded - Microcontrollers - MB90552BPF-G-251-BNDE1 925872-MB90552BPF-G-251-BNDE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925872-MB90552BPF-G- 251-BNDE1 Series: * Features: series Microcontroller IC Package: Bulk Part Status: Obsolete Family Name: MB90552 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925872-MB90552BPF-G-251-BNDE1
Series: *
Features: series Microcontroller IC
Package: Bulk
Part Status: Obsolete
Family Name: MB90552
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925872-MB90552BPF-G-251-BNDE1
Product Name Embedded - Embedded - Microcontrollers - MB90552BPF-G-251-BNDE1
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - B505CA4EMCAXP - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers