Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB90548GSPMC3-GS-459E1

Description
Win Source Part Number: 1197891-MB90548GSPMC 3-GS-459E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90545G Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM RAM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90548 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1197891-MB90548GSPMC 3-GS-459E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90545G Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM RAM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90548 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1197891-MB90548GSPMC3-GS-459E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1197891-MB90548GSPMC3-GS-459E1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1197891-MB90548GSPMC3-GS-459E1
Win Source Part Number: 1197891-MB90548GSPMC 3-GS-459E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90545G Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: Mask ROM RAM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90548 Product Status: Obsolete

Win Source Part Number: 1197891-MB90548GSPMC3-GS-459E1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-16LX MB90545G
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART
Peripherals: POR, WDT
Number of I/O: 81
Program Memory Size: 128KB (128K x 8)
Program Memory Type: Mask ROM
RAM Size: 4K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3.5V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Base Product Number: MB90548
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1197891-MB90548GSPMC3-GS-459E1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 128 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - B161PILFCAXT - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
2 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers