Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882864-MB90548GPFR-G
Series: F2MC-16LX MB90545G
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) Mask ROM 100-QFP (14x20)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART
Peripherals: POR, WDT
Number of I/O: 81
Program Memory Size: 128KB (128K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 3.5V ~ 5.5V
Family Name: MB90548
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP (14x20)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 128KB MROM 100QFP
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 882864-MB90548GPFR-GS-516 | 217-MB90548GPFR-GS-516 |
| Product Name | Embedded - Embedded - Microcontrollers - MB90548GPFR-GS-516 | IC MCU 16BIT 128KB MROM 100QFP |
| Data Bus | 16 Bit | |
| Clock Speed | 16 MHz | |
| RAM | 128 KB | 4 KB |
| ROM Type | Mask ROM | |
| Supply Voltage | 3.5 to 5.5 volts |