Win Source Part Number: 1020238-MB90497GPMC-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-16LX MB90495G
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SCI, UART/USART
Peripherals: POR, WDT
Number of I/O: 49
Program Memory Size: 64KB (64K x 8)
Program Memory Type: Mask ROM
RAM Size: 2K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB90497
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1020238-MB90497GPMC-GS-212 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit |
| Clock Speed | 16 MHz |
| RAM | 64 KB |
| ROM Type | Mask ROM |