Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90439PFV-G-462E1 MB90439PFV-G-462E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207655-MB90439PFV-G- 462E1 Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 81 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 6K x 8
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207655-MB90439PFV-G- 462E1 Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 81 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 6K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90439PFV-G-462E1 - 207655-MB90439PFV-G-462E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90439PFV-G-462E1
207655-MB90439PFV-G-462E1
Embedded - Embedded - Microcontrollers - MB90439PFV-G-462E1 207655-MB90439PFV-G-462E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207655-MB90439PFV-G- 462E1 Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 81 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 6K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207655-MB90439PFV-G-462E1
Packaging: Tray
Core Processor: F2MC-16LX
Number of I/O: 81
Program Memory Size: 256KB (256K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x8/10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 207655-MB90439PFV-G-462E1
Product Name Embedded - Embedded - Microcontrollers - MB90439PFV-G-462E1
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
RAM 256 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-A2C00984601 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details