Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90387SPMT-GS-244E1 MB90387SPMT-GS-244E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925858-MB90387SPMT-G S-244E1 Series: F2MC-16LX MB90385 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) Mask ROM 48-LQFP (7x7) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, SCI, UART/USART Peripherals: POR, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925858-MB90387SPMT-G S-244E1 Series: F2MC-16LX MB90385 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) Mask ROM 48-LQFP (7x7) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, SCI, UART/USART Peripherals: POR, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90387SPMT-GS-244E1 - 925858-MB90387SPMT-GS-244E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90387SPMT-GS-244E1
925858-MB90387SPMT-GS-244E1
Embedded - Embedded - Microcontrollers - MB90387SPMT-GS-244E1 925858-MB90387SPMT-GS-244E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925858-MB90387SPMT-G S-244E1 Series: F2MC-16LX MB90385 Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) Mask ROM 48-LQFP (7x7) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, SCI, UART/USART Peripherals: POR, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: Mask ROM Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925858-MB90387SPMT-GS-244E1
Series: F2MC-16LX MB90385
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) Mask ROM 48-LQFP (7x7)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, SCI, UART/USART
Peripherals: POR, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925858-MB90387SPMT-GS-244E1
Product Name Embedded - Embedded - Microcontrollers - MB90387SPMT-GS-244E1
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers