Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90351ESPMC-GS-243E1 MB90351ESPMC-GS-243E1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970752-MB90351ESPMC- GS-243E1 Mounting: SMD (SMT) Capacitance: -16 F Frequency: 24 MHz Memory Type: Mask ROM Memory Size: 64 kB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 51
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970752-MB90351ESPMC- GS-243E1 Mounting: SMD (SMT) Capacitance: -16 F Frequency: 24 MHz Memory Type: Mask ROM Memory Size: 64 kB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 51
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90351ESPMC-GS-243E1 - 970752-MB90351ESPMC-GS-243E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90351ESPMC-GS-243E1
970752-MB90351ESPMC-GS-243E1
Embedded - Embedded - Microcontrollers - MB90351ESPMC-GS-243E1 970752-MB90351ESPMC-GS-243E1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970752-MB90351ESPMC- GS-243E1 Mounting: SMD (SMT) Capacitance: -16 F Frequency: 24 MHz Memory Type: Mask ROM Memory Size: 64 kB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 51

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970752-MB90351ESPMC-GS-243E1
Mounting: SMD (SMT)
Capacitance: -16 F
Frequency: 24 MHz
Memory Type: Mask ROM
Memory Size: 64 kB
Interface: CAN, EBI/EMI, I2C, LIN, UART, USART
Peripherals: DMA, LVD, POR, WDT
Oscillator Type: Internal
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 51

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 970752-MB90351ESPMC-GS-243E1
Product Name Embedded - Embedded - Microcontrollers - MB90351ESPMC-GS-243E1
Serial Interface CAN; I²C; UART; USART; CAN, EBI/EMI, I2C, LIN, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details